SKF Group (The) Bearing 22210-EK/C3

Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 84735749 - Radwell International
Willingboro, NJ, United States
Bearing
84735749
Bearing 84735749
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 84735749
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details