SKF Group (The) Bearing 22212-E/C3

Description
ROLLER BEARING, SPHERICAL, 60MM BORE, 110MM OUTER DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 60MM BORE, 110MM OUTER DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 5683367 - Radwell International
Willingboro, NJ, United States
Bearing
5683367
Bearing 5683367
ROLLER BEARING, SPHERICAL, 60MM BORE, 110MM OUTER DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 60MM BORE, 110MM OUTER DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 5683367
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details