SKF Group (The) Bearing 22212-EK/C3

Description
SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 55204697 - Radwell International
Willingboro, NJ, United States
Bearing
55204697
Bearing 55204697
SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 60MM ID, 110MM OD, 28MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 55204697
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-28 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7685 inch (19.520 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details