NTN Bearing Corporation Bearing 22208EAW33

Description
222 TYPE, EA SPHERICAL ROLLER BEARING WITH OILGROOVE, 40MM DIA BORE, 80MM OD, 2 ROWS, 23MM W, PRESSED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
222 TYPE, EA SPHERICAL ROLLER BEARING WITH OILGROOVE, 40MM DIA BORE, 80MM OD, 2 ROWS, 23MM W, PRESSED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56775385 - Radwell International
Willingboro, NJ, United States
Bearing
56775385
Bearing 56775385
222 TYPE, EA SPHERICAL ROLLER BEARING WITH OILGROOVE, 40MM DIA BORE, 80MM OD, 2 ROWS, 23MM W, PRESSED STEEL. FREE 2 YEAR RADWELL WARRANTY

222 TYPE, EA SPHERICAL ROLLER BEARING WITH OILGROOVE, 40MM DIA BORE, 80MM OD, 2 ROWS, 23MM W, PRESSED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56775385
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details