Radwell International Bearing 111628821

Description
SPHERICAL ROLLER BEARING, 80 MM TAPERED BORE, 140MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 80 MM TAPERED BORE, 140MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 111628821 - Radwell International
Willingboro, NJ, United States
Bearing
111628821
Bearing 111628821
SPHERICAL ROLLER BEARING, 80 MM TAPERED BORE, 140MM OD. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 80 MM TAPERED BORE, 140MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 111628821
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details