SKF Group (The) Bearing 22218-CCK/C3-W33

Description
BEARING SPHERICAL ROLLER 90MM ID 160MM OD 40MM W. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING SPHERICAL ROLLER 90MM ID 160MM OD 40MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 7595648 - Radwell International
Willingboro, NJ, United States
Bearing
7595648
Bearing 7595648
BEARING SPHERICAL ROLLER 90MM ID 160MM OD 40MM W. FREE 2 YEAR RADWELL WARRANTY

BEARING SPHERICAL ROLLER 90MM ID 160MM OD 40MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 7595648
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details