NSK Americas Bearing 23220CC3W507

Description
SPHERICAL ROLLER BEARING, MEDIUM WIDE SERIES, BORE SIZE 100MM, 2-PIECE STEEL CAGE GUIDE RING, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, MEDIUM WIDE SERIES, BORE SIZE 100MM, 2-PIECE STEEL CAGE GUIDE RING, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80606460 - Radwell International
Willingboro, NJ, United States
Bearing
80606460
Bearing 80606460
SPHERICAL ROLLER BEARING, MEDIUM WIDE SERIES, BORE SIZE 100MM, 2-PIECE STEEL CAGE GUIDE RING, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, MEDIUM WIDE SERIES, BORE SIZE 100MM, 2-PIECE STEEL CAGE GUIDE RING, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80606460
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details