FAG Bearing Spherical Roller Bearings 222S.503

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 222S.503 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
222S.503
Spherical Roller Bearings 222S.503
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site
Bearing - 77955277 - Radwell International
Willingboro, NJ, United States
Bearing
77955277
Bearing 77955277
SPHERICAL ROLLER BEARING, 222S SERIES, POLYAMIDE CAGE, 5.1875 INCH ID, 270 MM OD, 122 MM WIDTH, 1000 RPM,. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 222S SERIES, POLYAMIDE CAGE, 5.1875 INCH ID, 270 MM OD, 122 MM WIDTH, 1000 RPM,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 222S.503 77955277
Product Name Spherical Roller Bearings Bearing
Type Spherical Spherical
Design Units Metric
Bore 5.1875 inch (131.763 mm)
Outside Diameter 10.6299 inch (270.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details