SKF Group (The) Bearing 22222 E C3

Description
ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, STRAIGHT BORE, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, STRAIGHT BORE, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99280279 - Radwell International
Willingboro, NJ, United States
Bearing
99280279
Bearing 99280279
ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, STRAIGHT BORE, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 110 MM ID, 200 MM OD, 53 MM WIDTH, STRAIGHT BORE, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99280279
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7550 inch (95.377 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details