Schaeffler Group USA Inc. Bearing 22209-E1-C3

Description
SPHERICAL ROLLER BEARING - 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING - 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19429531 - Radwell International
Willingboro, NJ, United States
Bearing
19429531
Bearing 19429531
SPHERICAL ROLLER BEARING - 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING - 45 MM ID, 85 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19429531
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details