SKF Group (The) Bearing 23122-VAF

Description
110MM STRAIGHT BORE, 180MM OUTSIDE DIAMETER, 56MM WIDTH, C0-MEDIUM CLEARANCE, SHAFT MOUNT, DOUBLE ROW OF SPHERICAL ROLLER BEARINGS, STEEL CAGE MATERIAL, OPEN ENCLOSURE, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
Description
110MM STRAIGHT BORE, 180MM OUTSIDE DIAMETER, 56MM WIDTH, C0-MEDIUM CLEARANCE, SHAFT MOUNT, DOUBLE ROW OF SPHERICAL ROLLER BEARINGS, STEEL CAGE MATERIAL, OPEN ENCLOSURE, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21678615 - Radwell International
Willingboro, NJ, United States
Bearing
21678615
Bearing 21678615
110MM STRAIGHT BORE, 180MM OUTSIDE DIAMETER, 56MM WIDTH, C0-MEDIUM CLEARANCE, SHAFT MOUNT, DOUBLE ROW OF SPHERICAL ROLLER BEARINGS, STEEL CAGE MATERIAL, OPEN ENCLOSURE, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

110MM STRAIGHT BORE, 180MM OUTSIDE DIAMETER, 56MM WIDTH, C0-MEDIUM CLEARANCE, SHAFT MOUNT, DOUBLE ROW OF SPHERICAL ROLLER BEARINGS, STEEL CAGE MATERIAL, OPEN ENCLOSURE, NOT RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21678615
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details