RegalRexnord Rexnord 2111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2111U

Description
1 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2111U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2111U
Rexnord 2111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2111U
1 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site
Bearing - 43470038 - Radwell International
Willingboro, NJ, United States
Bearing
43470038
Bearing 43470038
BEARING INSERT, UNMOUNT REPLACEMNT, SPHERICAL ROLLER BEARING, 1.6875 IN BORE, 3.13 IN BORE LENGTH, 3.3495 IN OD, 1 11/16 IN SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY

BEARING INSERT, UNMOUNT REPLACEMNT, SPHERICAL ROLLER BEARING, 1.6875 IN BORE, 3.13 IN BORE LENGTH, 3.3495 IN OD, 1 11/16 IN SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2111U 43470038
Product Name Rexnord 2111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings Bearing
Operating Temperature 225 F (107 C)
Type Spherical Spherical
Design Units Inch
Bore 1.6875 inch (42.862 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(Smith) - YAG-48 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.0000 inch (76.200 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details