Schaeffler Group USA Inc. Bearing 22207-E1

Description
ROLLER BEARINGS, SPHERICAL, DOUBLE ROW, 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARINGS, SPHERICAL, DOUBLE ROW, 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43133894 - Radwell International
Willingboro, NJ, United States
Bearing
43133894
Bearing 43133894
ROLLER BEARINGS, SPHERICAL, DOUBLE ROW, 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARINGS, SPHERICAL, DOUBLE ROW, 35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43133894
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Rotation - Cross Roller Ring - RB2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details