NTN Bearing Corporation Bearing 22213EANRW33

Description
ROLLER BEARING, SPHERICAL, STRAIGHT BORE, SEALED, SNAP RING GROOVE, CN CLEARANCE, 65 X 120 X 31 MM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, STRAIGHT BORE, SEALED, SNAP RING GROOVE, CN CLEARANCE, 65 X 120 X 31 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56775538 - Radwell International
Willingboro, NJ, United States
Bearing
56775538
Bearing 56775538
ROLLER BEARING, SPHERICAL, STRAIGHT BORE, SEALED, SNAP RING GROOVE, CN CLEARANCE, 65 X 120 X 31 MM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, STRAIGHT BORE, SEALED, SNAP RING GROOVE, CN CLEARANCE, 65 X 120 X 31 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56775538
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details