Radwell International Bearing 111491809

Description
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 270MM (10.63 INCH) BORE DIAMETER, 480MM OUTER DIAMETER, 130MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 270MM (10.63 INCH) BORE DIAMETER, 480MM OUTER DIAMETER, 130MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 111491809 - Radwell International
Willingboro, NJ, United States
Bearing
111491809
Bearing 111491809
SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 270MM (10.63 INCH) BORE DIAMETER, 480MM OUTER DIAMETER, 130MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, DOUBLE ROW, LIGHT DUTY, BRASS CAGE, ANGULAR CONTACT BEARING, GREATER-THAN-NORMAL CLEARANCE, ANNULAR GROOVE W/ THREE LUBRICATION HOLES, 270MM (10.63 INCH) BORE DIAMETER, 480MM OUTER DIAMETER, 130MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 111491809
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details