Schaeffler Group USA Inc. Bearing 22214-E1

Description
ROLLER BEARING, SPHERICAL, 70 MM BORE, 125 MM OUTER DIAMETER, 31 MM WIDTH, STRAIGHT BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 70 MM BORE, 125 MM OUTER DIAMETER, 31 MM WIDTH, STRAIGHT BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43134019 - Radwell International
Willingboro, NJ, United States
Bearing
43134019
Bearing 43134019
ROLLER BEARING, SPHERICAL, 70 MM BORE, 125 MM OUTER DIAMETER, 31 MM WIDTH, STRAIGHT BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 70 MM BORE, 125 MM OUTER DIAMETER, 31 MM WIDTH, STRAIGHT BORE, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43134019
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RBU12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details