Schaeffler Group USA Inc. Bearing 21304-E1-TVPB

Description
ROLLER BEARING, SPHERICAL, 20 MM BORE DIAMETER, 52 MM OUTSIDE DIAMETER, 15 MM WIDTH, 15000 RPM MAX, 1.00 MM FILLET RADIUS, OPEN, STRAIGHT BORE, POLYAMIDE CAGE MATERIAL, 213 SERIES, LUBRACTION GROOVE & HOLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 20 MM BORE DIAMETER, 52 MM OUTSIDE DIAMETER, 15 MM WIDTH, 15000 RPM MAX, 1.00 MM FILLET RADIUS, OPEN, STRAIGHT BORE, POLYAMIDE CAGE MATERIAL, 213 SERIES, LUBRACTION GROOVE & HOLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19451825 - Radwell International
Willingboro, NJ, United States
Bearing
19451825
Bearing 19451825
ROLLER BEARING, SPHERICAL, 20 MM BORE DIAMETER, 52 MM OUTSIDE DIAMETER, 15 MM WIDTH, 15000 RPM MAX, 1.00 MM FILLET RADIUS, OPEN, STRAIGHT BORE, POLYAMIDE CAGE MATERIAL, 213 SERIES, LUBRACTION GROOVE & HOLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 20 MM BORE DIAMETER, 52 MM OUTSIDE DIAMETER, 15 MM WIDTH, 15000 RPM MAX, 1.00 MM FILLET RADIUS, OPEN, STRAIGHT BORE, POLYAMIDE CAGE MATERIAL, 213 SERIES, LUBRACTION GROOVE & HOLE, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19451825
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details