Timken Company (The) Bearing 22220KCJW33C3

Description
SPHERICAL ROLLER BEARINGS, TAPERED 1:12 BORE TYPE, BORE DIAMETER 3.9-INCH, OUTSIDE DIAMETER 7-INCH, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARINGS, TAPERED 1:12 BORE TYPE, BORE DIAMETER 3.9-INCH, OUTSIDE DIAMETER 7-INCH, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19388870 - Radwell International
Willingboro, NJ, United States
Bearing
19388870
Bearing 19388870
SPHERICAL ROLLER BEARINGS, TAPERED 1:12 BORE TYPE, BORE DIAMETER 3.9-INCH, OUTSIDE DIAMETER 7-INCH, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARINGS, TAPERED 1:12 BORE TYPE, BORE DIAMETER 3.9-INCH, OUTSIDE DIAMETER 7-INCH, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19388870
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details