SKF Group (The) Bearing 22322E/C3

Description
ROLLER BEARING, SPHERICAL, 110 MM INSIDE DIAMETER, 240 MM OUTSIDE DIAMETER, 80 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 110 MM INSIDE DIAMETER, 240 MM OUTSIDE DIAMETER, 80 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 109301857 - Radwell International
Willingboro, NJ, United States
Bearing
109301857
Bearing 109301857
ROLLER BEARING, SPHERICAL, 110 MM INSIDE DIAMETER, 240 MM OUTSIDE DIAMETER, 80 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 110 MM INSIDE DIAMETER, 240 MM OUTSIDE DIAMETER, 80 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 109301857
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details