Schaeffler Group USA Inc. Bearing 22234-E1A-M-C3

Description
ROLLER BEARING, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19457908 - Radwell International
Willingboro, NJ, United States
Bearing
19457908
Bearing 19457908
ROLLER BEARING, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, DOUBLE ROW, SPHERICAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19457908
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details