SKF Group (The) Bearing SR-20-17

Description
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL . FREE 2 YEAR RADWELL WARRANTY
Description
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24548972 - Radwell International
Willingboro, NJ, United States
Bearing
24548972
Bearing 24548972
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL . FREE 2 YEAR RADWELL WARRANTY

STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24548972
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RB40035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details