SKF Group (The) Bearing SR-11-0

Description
STABILIZING RING - BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
STABILIZING RING - BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 121922516 - Radwell International
Willingboro, NJ, United States
Bearing
121922516
Bearing 121922516
STABILIZING RING - BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

STABILIZING RING - BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 121922516
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details