SKF Group (The) Machine Part SR-9-9

Description
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Machine Part - 128475977 - Radwell International
Willingboro, NJ, United States
Machine Part
128475977
Machine Part 128475977
STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

STABILIZING RING, BEARING TYPE: SPHERICAL ROLLER, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 128475977
Product Name Machine Part
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 14NBC2026YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details