SKF Group (The) Bearing 23032-CC/C3W33

Description
SPHERICAL ROLLER BEARING, 6-1/4 INCH BORE, 9-1/2 INCH OD, 2-5/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 6-1/4 INCH BORE, 9-1/2 INCH OD, 2-5/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 116708243 - Radwell International
Willingboro, NJ, United States
Bearing
116708243
Bearing 116708243
SPHERICAL ROLLER BEARING, 6-1/4 INCH BORE, 9-1/2 INCH OD, 2-5/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 6-1/4 INCH BORE, 9-1/2 INCH OD, 2-5/16 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 116708243
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details