SKF Group (The) Bearing 22312-CCK/W33

Description
SKF, 22312-CCK/W33, 22132CCKW33, ROLLER BEARING SPHERICAL, 60MMX130MMX46. FREE 2 YEAR RADWELL WARRANTY
Description
SKF, 22312-CCK/W33, 22132CCKW33, ROLLER BEARING SPHERICAL, 60MMX130MMX46. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 96517157 - Radwell International
Willingboro, NJ, United States
Bearing
96517157
Bearing 96517157
SKF, 22312-CCK/W33, 22132CCKW33, ROLLER BEARING SPHERICAL, 60MMX130MMX46. FREE 2 YEAR RADWELL WARRANTY

SKF, 22312-CCK/W33, 22132CCKW33, ROLLER BEARING SPHERICAL, 60MMX130MMX46. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 96517157
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RA10008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Roller Bearings - 2482875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details