SKF Group (The) Bearing 22217-CC/C2W33

Description
SPHERICAL ROLLER BEARING, 85 MM BORE, 5600 RPM MAX, . FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 85 MM BORE, 5600 RPM MAX, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 227328158 - Radwell International
Willingboro, NJ, United States
Bearing
227328158
Bearing 227328158
SPHERICAL ROLLER BEARING, 85 MM BORE, 5600 RPM MAX, . FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 85 MM BORE, 5600 RPM MAX, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 227328158
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details