SKF Group (The) Bearing 22232-CCK/C3W33

Description
ROLLER BEARING, SPHERICAL, 160 MM INSIDE DIAMETER, 290 MM OUTSIDE DIAMETER, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN STYLE, STEEL CAGE MATERIAL, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 160 MM INSIDE DIAMETER, 290 MM OUTSIDE DIAMETER, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN STYLE, STEEL CAGE MATERIAL, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 109301869 - Radwell International
Willingboro, NJ, United States
Bearing
109301869
Bearing 109301869
ROLLER BEARING, SPHERICAL, 160 MM INSIDE DIAMETER, 290 MM OUTSIDE DIAMETER, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN STYLE, STEEL CAGE MATERIAL, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 160 MM INSIDE DIAMETER, 290 MM OUTSIDE DIAMETER, 80 MM WIDTH, TAPERED 1:12 BORE, OPEN STYLE, STEEL CAGE MATERIAL, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 109301869
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details