Schaeffler Group USA Inc. Bearing 22309-E1-C3

Description
DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19439135 - Radwell International
Willingboro, NJ, United States
Bearing
19439135
Bearing 19439135
DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW SPHERICAL ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19439135
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Rotation - Cross Roller Ring - RBU12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details