SKF Group (The) Bearing 22214-E/C3

Description
ROLLER BEARING, SPHERICAL, DOUBLE ROW, BASIC DYNAMIC LOAD RATING: 213 KN. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, DOUBLE ROW, BASIC DYNAMIC LOAD RATING: 213 KN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21297555 - Radwell International
Willingboro, NJ, United States
Bearing
21297555
Bearing 21297555
ROLLER BEARING, SPHERICAL, DOUBLE ROW, BASIC DYNAMIC LOAD RATING: 213 KN. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, DOUBLE ROW, BASIC DYNAMIC LOAD RATING: 213 KN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21297555
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details