SKF Group (The) Bearing BS2-2217-2CS/VT143

Description
BEARING, ROLLER, SPHERICAL: 85 MM, 150 MM, 1100 RPM, DYNAMIC KN 285; STATIC 325 KN, NBR, 40 TO 195 DEG F, 44 MM W. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER, SPHERICAL: 85 MM, 150 MM, 1100 RPM, DYNAMIC KN 285; STATIC 325 KN, NBR, 40 TO 195 DEG F, 44 MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 103226927 - Radwell International
Willingboro, NJ, United States
Bearing
103226927
Bearing 103226927
BEARING, ROLLER, SPHERICAL: 85 MM, 150 MM, 1100 RPM, DYNAMIC KN 285; STATIC 325 KN, NBR, 40 TO 195 DEG F, 44 MM W. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER, SPHERICAL: 85 MM, 150 MM, 1100 RPM, DYNAMIC KN 285; STATIC 325 KN, NBR, 40 TO 195 DEG F, 44 MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 103226927
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details