SKF Group (The) Bearing 22207-E/C2

Description
SPHERICAL ROLLER BEARING,35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING,35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21648323 - Radwell International
Willingboro, NJ, United States
Bearing
21648323
Bearing 21648323
SPHERICAL ROLLER BEARING,35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING,35 MM ID, 72 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21648323
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details