RegalRexnord Rexnord 5315U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5315U

Description
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5315U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5315U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5315U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5315U
Rexnord 5315U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5315U
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site
Bearing - 59315406 - Radwell International
Willingboro, NJ, United States
Bearing
59315406
Bearing 59315406
ROLLER BEARING, SPHERICAL, 3-15/16 IN BORE, 7 IN OD, 2-3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 3-15/16 IN BORE, 7 IN OD, 2-3/4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 5315U 59315406
Product Name Rexnord 5315U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings Bearing
Operating Temperature 225 F (107 C)
Type Spherical Spherical
Design Units Inch
Bore 3.9375 inch (100.012 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details