SKF Group (The) Bearing 22215-EK/C3

Description
ROLLER BEARING, SPHERICAL, TAPERED BORE 1:12, 2 ROWS, 2.953" BORE DIAMETER, 5.118" OUTSIDE DIAMETER, 1.22" WIDTH, BASIC DYNAMIC LOAD 48784 LBF, BASIC STATIC LOAD 53954 LBF, REFERENCE SPEED 4800 RPM, LIMITING SPEED 6300 RPM, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, TAPERED BORE 1:12, 2 ROWS, 2.953" BORE DIAMETER, 5.118" OUTSIDE DIAMETER, 1.22" WIDTH, BASIC DYNAMIC LOAD 48784 LBF, BASIC STATIC LOAD 53954 LBF, REFERENCE SPEED 4800 RPM, LIMITING SPEED 6300 RPM, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67957029 - Radwell International
Willingboro, NJ, United States
Bearing
67957029
Bearing 67957029
ROLLER BEARING, SPHERICAL, TAPERED BORE 1:12, 2 ROWS, 2.953" BORE DIAMETER, 5.118" OUTSIDE DIAMETER, 1.22" WIDTH, BASIC DYNAMIC LOAD 48784 LBF, BASIC STATIC LOAD 53954 LBF, REFERENCE SPEED 4800 RPM, LIMITING SPEED 6300 RPM, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, TAPERED BORE 1:12, 2 ROWS, 2.953" BORE DIAMETER, 5.118" OUTSIDE DIAMETER, 1.22" WIDTH, BASIC DYNAMIC LOAD 48784 LBF, BASIC STATIC LOAD 53954 LBF, REFERENCE SPEED 4800 RPM, LIMITING SPEED 6300 RPM, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67957029
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Rotation - Cross Roller Ring - RAU5008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details