SKF Group (The) Bearing 21309E

Description
SPHERICAL ROLLER BEARING, 45MM ID, 100MM OD, 25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 45MM ID, 100MM OD, 25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34085577 - Radwell International
Willingboro, NJ, United States
Bearing
34085577
Bearing 34085577
SPHERICAL ROLLER BEARING, 45MM ID, 100MM OD, 25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 45MM ID, 100MM OD, 25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 34085577
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845750 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details