Timken Company (The) Bearing 22216KCJW33

Description
SPHERICAL ROLLER BEARINGS ,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE CAGE . FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARINGS ,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE CAGE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19434139 - Radwell International
Willingboro, NJ, United States
Bearing
19434139
Bearing 19434139
SPHERICAL ROLLER BEARINGS ,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE CAGE . FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARINGS ,80 MM ID, 140 MM OD, 33 MM WIDTH, TAPERED 1:12 BORE, OPEN, STEEL CAGE CAGE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19434139
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details