ABB AB Bearing FC-S2-215RE

Description
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215RE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215RE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64291479 - Radwell International
Willingboro, NJ, United States
Bearing
64291479
Bearing 64291479
SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215RE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, PILOTED FLANGE HOUSING, CLASS 30 CAST IRON,FC-S2-215RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 64291479
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RU178UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details