SKF Group (The) Bearing 22208-E/C3

Description
SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23MM WIDTH, STRAIGHT BORE, OPEN, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23MM WIDTH, STRAIGHT BORE, OPEN, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 39632840 - Radwell International
Willingboro, NJ, United States
Bearing
39632840
Bearing 39632840
SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23MM WIDTH, STRAIGHT BORE, OPEN, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 40 MM ID, 80 MM OD, 23MM WIDTH, STRAIGHT BORE, OPEN, 11000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 39632840
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
2mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM020804 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details