SKF Group (The) Bearing SR-26-0

Description
BEARING STABILIZING RING, FOR SPHERICAL ROLLER BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING STABILIZING RING, FOR SPHERICAL ROLLER BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 55760271 - Radwell International
Willingboro, NJ, United States
Bearing
55760271
Bearing 55760271
BEARING STABILIZING RING, FOR SPHERICAL ROLLER BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING STABILIZING RING, FOR SPHERICAL ROLLER BEARING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 55760271
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details