SKF Group (The) Bearing FRB-9/90

Description
STABILIZING RING BEARING, SPHERICAL ROLLER TYPE, STEEL MATERIAL, 2 RING RECQUIRED, 9 MM WIDTH, 90 MM O.D. FREE 2 YEAR RADWELL WARRANTY
Description
STABILIZING RING BEARING, SPHERICAL ROLLER TYPE, STEEL MATERIAL, 2 RING RECQUIRED, 9 MM WIDTH, 90 MM O.D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 63066663 - Radwell International
Willingboro, NJ, United States
Bearing
63066663
Bearing 63066663
STABILIZING RING BEARING, SPHERICAL ROLLER TYPE, STEEL MATERIAL, 2 RING RECQUIRED, 9 MM WIDTH, 90 MM O.D. FREE 2 YEAR RADWELL WARRANTY

STABILIZING RING BEARING, SPHERICAL ROLLER TYPE, STEEL MATERIAL, 2 RING RECQUIRED, 9 MM WIDTH, 90 MM O.D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 63066663
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845739 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details