Timken Company (The) Bearing 22210CJW33C3

Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, C3 INTERNAL CLEARANCE, EJ CAGE TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, C3 INTERNAL CLEARANCE, EJ CAGE TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19398987 - Radwell International
Willingboro, NJ, United States
Bearing
19398987
Bearing 19398987
SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, C3 INTERNAL CLEARANCE, EJ CAGE TYPE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 50 MM ID, 90 MM OD, 23 MM WIDTH, STRAIGHT BORE, OPEN, C3 INTERNAL CLEARANCE, EJ CAGE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19398987
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details