SKF Group (The) Bearing 22311-CKJ-W33

Description
ROLLER BEARING, SPHERICAL, 55MM BORE, TAPERED BORE, 220MM OUTSIDE DIAMETER, 43MMWIDTH, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 55MM BORE, TAPERED BORE, 220MM OUTSIDE DIAMETER, 43MMWIDTH, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 81752902 - Radwell International
Willingboro, NJ, United States
Bearing
81752902
Bearing 81752902
ROLLER BEARING, SPHERICAL, 55MM BORE, TAPERED BORE, 220MM OUTSIDE DIAMETER, 43MMWIDTH, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 55MM BORE, TAPERED BORE, 220MM OUTSIDE DIAMETER, 43MMWIDTH, STEEL RETAINER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 81752902
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details