SKF Group (The) Bearing 22319E

Description
ROLLER BEARING, SPHERICAL, 95 MM ID, 200 MM OD, 67 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 95 MM ID, 200 MM OD, 67 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119748428 - Radwell International
Willingboro, NJ, United States
Bearing
119748428
Bearing 119748428
ROLLER BEARING, SPHERICAL, 95 MM ID, 200 MM OD, 67 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 95 MM ID, 200 MM OD, 67 MM WIDTH, STRAIGHT BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119748428
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details