SKF Group (The) Roller Bearings 22308 E

Description
SKF 22308 E Roller Bearing
Request a Quote
Description
SKF 22308 E Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078481
Roller Bearings 2078481
SKF 22308 E Roller Bearing

SKF 22308 E Roller Bearing

Supplier's Site
Bearing - 49131750 - Radwell International
Willingboro, NJ, United States
Bearing
49131750
Bearing 49131750
BEARING, SPHERICAL ROLLER, TAPERED CYLINDRICAL BORE, 2 ROWS, INSIDE DIAMETER 40 MM, OUTSIDE DIAMETER 90 MM, BASIC DYNAMIC LOAD 34845 LBF, BASIC STATIC LOAD 31473 LBF, REFERENCE SPEED 6000 R/MIN, LIMITING SPEED 8000 R/MIN, SELF-ALIGNING, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, TAPERED CYLINDRICAL BORE, 2 ROWS, INSIDE DIAMETER 40 MM, OUTSIDE DIAMETER 90 MM, BASIC DYNAMIC LOAD 34845 LBF, BASIC STATIC LOAD 31473 LBF, REFERENCE SPEED 6000 R/MIN, LIMITING SPEED 8000 R/MIN, SELF-ALIGNING, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2078481 49131750
Product Name Roller Bearings Bearing
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details