Timken Company (The) Bearing 22317KCJW33

Description
SPHERICAL ROLLER BEARING, 3-1/4IN BORE, 7IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 3-1/4IN BORE, 7IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19387528 - Radwell International
Willingboro, NJ, United States
Bearing
19387528
Bearing 19387528
SPHERICAL ROLLER BEARING, 3-1/4IN BORE, 7IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 3-1/4IN BORE, 7IN OD, 2-1/4IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19387528
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
Rotation - Cross Roller Ring - RA8008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details