Timken Company (The) Bearing 22308VJW33C3

Description
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 230 SERIES, BORE SIZE: 1.5748 INCH (40MM), WIDTH B OR W 3.5433 INCH (90MM). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 230 SERIES, BORE SIZE: 1.5748 INCH (40MM), WIDTH B OR W 3.5433 INCH (90MM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 127958473 - Radwell International
Willingboro, NJ, United States
Bearing
127958473
Bearing 127958473
DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 230 SERIES, BORE SIZE: 1.5748 INCH (40MM), WIDTH B OR W 3.5433 INCH (90MM). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING, 230 SERIES, BORE SIZE: 1.5748 INCH (40MM), WIDTH B OR W 3.5433 INCH (90MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 127958473
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RU228UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details