SKF Group (The) Bearing 22313 E/C4

Description
SPHERICAL ROLLER BEARING, 223 SERIES, 65 MM BORE, 140 MM OD, 48 MM WIDTH, 5000 RPM, 340 KN DYNAMIC LOAD CAPACITY, 360 KN STATIC LOAD CAPACITY, . FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 223 SERIES, 65 MM BORE, 140 MM OD, 48 MM WIDTH, 5000 RPM, 340 KN DYNAMIC LOAD CAPACITY, 360 KN STATIC LOAD CAPACITY, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119970049 - Radwell International
Willingboro, NJ, United States
Bearing
119970049
Bearing 119970049
SPHERICAL ROLLER BEARING, 223 SERIES, 65 MM BORE, 140 MM OD, 48 MM WIDTH, 5000 RPM, 340 KN DYNAMIC LOAD CAPACITY, 360 KN STATIC LOAD CAPACITY, . FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 223 SERIES, 65 MM BORE, 140 MM OD, 48 MM WIDTH, 5000 RPM, 340 KN DYNAMIC LOAD CAPACITY, 360 KN STATIC LOAD CAPACITY, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119970049
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details