SKF Group (The) Bearing 22214-E

Description
SPHERICAL ROLLER BEARING, 70 MM ID, 125 MM OD, 31 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 70 MM ID, 125 MM OD, 31 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21320072 - Radwell International
Willingboro, NJ, United States
Bearing
21320072
Bearing 21320072
SPHERICAL ROLLER BEARING, 70 MM ID, 125 MM OD, 31 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 70 MM ID, 125 MM OD, 31 MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21320072
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details