SKF Group (The) Bearing 22205/20E

Description
BEARING, SPHERICAL ROLLER, 20 MM INNER DIAMETER, 18 MM WIDTH, STRAIGHT BORE, 52 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SPHERICAL ROLLER, 20 MM INNER DIAMETER, 18 MM WIDTH, STRAIGHT BORE, 52 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 141822556 - Radwell International
Willingboro, NJ, United States
Bearing
141822556
Bearing 141822556
BEARING, SPHERICAL ROLLER, 20 MM INNER DIAMETER, 18 MM WIDTH, STRAIGHT BORE, 52 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, 20 MM INNER DIAMETER, 18 MM WIDTH, STRAIGHT BORE, 52 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 141822556
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-106 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Sprag Clutch Bearings - 1845745 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details