SKF Group (The) Roller Bearings 22205 E

Description
SKF 22205 E Roller Bearing
Request a Quote
Description
SKF 22205 E Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078413
Roller Bearings 2078413
SKF 22205 E Roller Bearing

SKF 22205 E Roller Bearing

Supplier's Site
Bearing - 21297546 - Radwell International
Willingboro, NJ, United States
Bearing
21297546
Bearing 21297546
ROLLER BEARING, SPHERICAL, WITH RELUBRICATION FEATURES, INNER DIAMETER: 25MM, OUTER DIAMETER: 52MM, 2 ROWS, DYNAMIC LOAD: 49.9KN, STATIC LOAD: 44KN, REFERENCE SPEED: 13000R/MIN, LIMITING SPEED: 17000R/MIN. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, WITH RELUBRICATION FEATURES, INNER DIAMETER: 25MM, OUTER DIAMETER: 52MM, 2 ROWS, DYNAMIC LOAD: 49.9KN, STATIC LOAD: 44KN, REFERENCE SPEED: 13000R/MIN, LIMITING SPEED: 17000R/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2078413 21297546
Product Name Roller Bearings Bearing
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Rotation - Cross Roller Ring - RAU1505C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.5906 inch (15.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details