NSK Americas Bearing 22216EAE4C3

Description
ROLLER BEARING, SPHERICAL, 80 X 140 X 33 MM, MEDIUM, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, SPHERICAL, 80 X 140 X 33 MM, MEDIUM, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80602385 - Radwell International
Willingboro, NJ, United States
Bearing
80602385
Bearing 80602385
ROLLER BEARING, SPHERICAL, 80 X 140 X 33 MM, MEDIUM, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, SPHERICAL, 80 X 140 X 33 MM, MEDIUM, CYLINDRICAL BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80602385
Product Name Bearing
Type Cylindrical Roller; Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details